AgilLink™ 2.00mm, Board mount - Header Plug - Box Header 2.0mm Pitch Vertical,2x15Pin,Gol
BOX HEADER 2.0MM PITCH STR,2X15P
Box Header 2.0mm Pitch STR,2X15Pin,FULL G/F,NY4T,TAIL=2.5mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8233010YBPEU | 664-G8233010YBPEU-ND | 89AH6246 |
| Product Name | AgilLink™ 2.00mm | Headers, Male Pins | Box Header 2.0Mm Pitch Str,2X15Pin,full G/f,ny4T,tail=2.5Mm,w/one Post / Tray Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |