AgilLink™, Board mount - Header Plug - Box Header 2.0mm Pitch Right Angle,2x12Pin,Gold Flash,NY4T,TAIL=2.2m
BOX HEADER 2.0MM PITCH R/A DIP,2
Box Header 2.0mm Pitch R/A DIP,2x12Pin,FULL G/F,NY4T,TAIL=2.2mm / Tray
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8232420YDEU | 664-G8232420YDEU-ND | 89AH6222 |
| Product Name | AgilLink™ | Headers, Male Pins | Box Header 2.0Mm Pitch R/a Dip,2X12Pin,full G/f,ny4T,tail=2.2Mm / Tray Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Geometry | Right Angle | ||
| Termination | Through Hole |