AgilLink™, Board mount - Header Plug - Box Header 2.0mm Pitch Vertical,2x12Pin,15μ
BOX HEADER 2.0MM PITCH STR,2X12P
Box Header 2.0mm Pitch STR,2x12Pin,15U GOLD,NY4T,TAIL=2.1mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8232412YCEU | 664-G8232412YCEU-ND | 89AH6218 |
| Product Name | AgilLink™ | Headers, Male Pins | Box Header 2.0Mm Pitch Str,2X12Pin,15U Gold,ny4T,tail=2.1Mm / Tray Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |