AgilLink™ 2.00mm, Board mount - Header Plug - Box Header 2.0mm Pitch Vertical,2x9Pin,30μi
BOX HEADER 2.0MM PITCH STR DIP,2
Box Header 2.0mm Pitch STR DIP,2x9Pin,30u" Gold,NY4T,TAIL=2.5mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8231813YBPEU | 664-G8231813YBPEU-ND | 89AH6180 |
| Product Name | AgilLink™ 2.00mm | Headers, Male Pins | Box Header 2.0Mm Pitch Str Dip,2X9Pin,30U" Gold,ny4T,tail=2.5Mm,w/one Post / Tray Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |