AgilLink™ 2.00mm, Board mount - Header Receptacle - Box Header 2.0mm Pitch Right Angle DIP,2x7Pin,G/F,NY4T,
BOX HEADER 2.0MM PITCH R/A DIP,2
Box Header 2.0mm Pitch R/A DIP,2x7Pin,G/F,NY4T,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8231420YBTHR | 664-G8231420YBTHRTR-ND | 89AH6149 |
| Product Name | AgilLink™ 2.00mm | Headers, Male Pins | Box Header 2.0Mm Pitch R/a Dip,2X7Pin,g/f,ny4T,tail=2.8Mm,t&r,w/mylar / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Mounting | Through Hole, Right Angle |