AgilLink™ 2.00mm, Board mount - Header Plug - Box Header 2.0mm Pitch Vertical,2x5Pin,30μi
BOX HEADER 2.0MM PITCH STR,2X5PI
Box Header 2.0mm Pitch STR,2x5PIN,30U GOLD,NY4T,TAIL=2.1mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8231013YCPTHR | 664-G8231013YCPTHRTR-ND | 89AH6119 |
| Product Name | AgilLink™ 2.00mm | Headers, Male Pins | Box Header 2.0Mm Pitch Str,2X5Pin,30U Gold,ny4T,tail=2.1Mm,t&r,w/cap,w/1Post / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |