AgilLink™ 2.00mm, Board mount - Header Receptacle - Box Header 2.0mm Pitch Vertical DIP,2x5Pin,Gold Flash,NY4T,With two Post,Tail=3.2mm, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Header Plug; 2.0mm pitch, part number G8231010KBEU.
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
Box Header 2.0mm Pitch STR DIP,2x5Pin,G/F,NY4T,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8231010KBEU | 664-G8231010KBEU-ND | 89AH6106 |
| Product Name | AgilLink™ 2.00mm | Headers, Male Pins | Box Header 2.0Mm Pitch Str Dip,2X5Pin,g/f,ny4T,w/location Post,tail=3.2Mm / Tray Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |