AgilLink™, Board mount - Header Receptacle - Box Header 2.0mm Pitch Right Angle DIP,2x4Pin,15μin Gold,NY4T,Tail=2.2mm
BOX HEADER 2.0MM PITCH R/A DIP,2
Box Header 2.0mm Pitch R/A DIP,2x4Pin,15u" Gold,NY4T,TAIL=2.2mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8230822YDEU | 664-G8230822YDEU-ND | 89AH6105 |
| Product Name | AgilLink™ | Headers, Male Pins | Box Header 2.0Mm Pitch R/a Dip,2X4Pin,15U" Gold,ny4T,tail=2.2Mm,tray / Tray Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Mounting | Through Hole, Right Angle |