AgilLink™ 2.00mm, Board mount - Header Receptacle - Box Header 2.0mm Pitch Vertical DIP,2x3Pin,Matte Tin,NY4T,Tail=2.5mm,
Connector
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Box Header 2.0mm Pitch STR DIP,2x3Pin,Matte Tin,NY4T,TAIL=2.5mm,
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8230614YBTHR | G8230614YBTHR | 664-G8230614YBTHRTR-ND | 89AH6095 |
| Product Name | AgilLink™ 2.00mm | Headers, Male Pins | Box Header 2.0Mm Pitch Str Dip,2X3Pin,matte Tin,ny4T,tail=2.5Mm,t&r,w/cap / Reel Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | ||
| Termination | Through Hole | |||
| Mounting | Through Hole |