AgilLink™ 2.00mm, Board mount - Header Receptacle - Box Header 2.0mm Pitch Vertical DIP,2x3Pin,15μin Gold,NY4T,Tail=2.5mm
BOX HEADER 2.0MM PITCH STR DIP,2
Box Header 2.0mm Pitch STR DIP,2x3Pin,15u" Gold,NY4T,TAIL=2.5mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G8230612YBTHR | 664-G8230612YBTHRTR-ND | 89AH6092 |
| Product Name | AgilLink™ 2.00mm | Headers, Male Pins | Box Header 2.0Mm Pitch Str Dip,2X3Pin,15U" Gold,ny4T,tail=2.5Mm,t&r,w/cap / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |