AgilLink™ 2.54mm, Board mount - Header Receptacle - Box Header 2.54mm Pitch*2.54mm Row Vertical DIP,2x6Pin,G/F,NY6T,
BOX HEADER 2.54MM PITCH STR,2X6P
Box Header 2.54mm Pitch STR,2x6Pin, FULL G/F,NY6T,TAIL=3.2mm / Tray
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G821EU212AGM00Y | 664-G821EU212AGM00Y-ND | 89AH6010 |
| Product Name | AgilLink™ 2.54mm | Headers, Male Pins | Box Header 2.54Mm Pitch Str,2X6Pin, Full G/f,ny6T,tail=3.2Mm / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |