AgilLink™ 2.54mm, Board mount - Header Plug - Box Header 2.54mm Pitch Vertical DIP,2x5Pin,15μin Gold,NY6T,TAIL=2.54m
BOX HEADER 2.54MM*2.54MM PITCH S
Box Header 2.54mm*2.54mm Pitch STR DIP,2x5Pin,15u" Gold,NY6T,Removed#9P
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G821EU210AFA02Y | 664-G821EU210AFA02Y-ND | 89AH6006 |
| Product Name | AgilLink™ 2.54mm | Headers, Male Pins | Box Header 2.54Mm*2.54Mm Pitch Str Dip,2X5Pin,15U" Gold,ny6T,removed#9Pos,tail=2.54Mm / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |