AgilLink™ 2.54mm, Board mount - Header Receptacle - Box Header 2.54mm Pitch*2.54mm Row Right Angle DIP,2x4Pin,G/F,NY6T,
BOX HEADER 2.54MM*2.54MM PITCH R
Box Header 2.54mm*2.54mm Pitch R/A DIP,2x4Pin,FULL G/F,NY6T,TAIL=3.2mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G821EU208AGN00Y | 664-G821EU208AGN00Y-ND | 89AH6002 |
| Product Name | AgilLink™ 2.54mm | Headers, Male Pins | Box Header 2.54Mm*2.54Mm Pitch R/a Dip,2X4Pin,full G/f,ny6T,tail=3.2Mm,color-Black / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Mounting | Through Hole, Right Angle |