AgilBrick™ 1.27mm, Board mount - Header Plug - Pin Header 1.27mm*1.27mm Pitch,Vertical SMT,2x5Pin,Gold Flash,NY6T,3.0mm*1.0
PIN HEADER 1.27MM PITCH,STR SMT,
Pin Header 1.27mm Pitch,STR SMT,2x5PIN,FULL G/F,NY6T,3.0mm*1.0mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G802MA010011YEU | 664-G802MA010011YEUTR-ND | 89AH5951 |
| Product Name | AgilBrick™ 1.27mm | Headers, Male Pins | Pin Header 1.27Mm Pitch,str Smt,2X5Pin,full G/f,ny6T,3.0Mm*1.0Mm_5.5Mm,wo/post / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Gender | Male / Plug | ||
| Termination | Surface Mount | ||
| Mounting | Surface Mount |