AgilBrick™ 1.27mm, Board mount - Header Plug - Pin Header 1.27mm Pitch Vertical,SMT,2x5Pin,
PIN HEADER 1.27MM PITCH STR SMT,
Pin Header 1.27mm Pitch STR SMT,2x5Pin,10u" Gold,LCP,3.05mm*2.5m
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G802M010352YEU | 664-G802M010352YEUTR-ND | 89AH5960 |
| Product Name | AgilBrick™ 1.27mm | Headers, Male Pins | Pin Header 1.27Mm Pitch Str Smt,2X5Pin,10U" Gold,lcp,3.05Mm*2.5Mm_5.84Mm / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Gender | Male / Plug | ||
| Termination | Surface Mount | ||
| Mounting | Surface Mount |