AgilBrick™ 1.27mm, Board mount - Header Plug - Pin Header 1.27mm*1.27mm Pitch Vertical,SMT,2x3Pin,
PIN HEADER 1.27MM*1.27MM PITCH S
Pin Header 1.27mm*1.27mm Pitch STR,SMT,2x3PIN,FULL G/F,NY6T,4.0mm*1.0mm
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G802M006315YAEU | 664-G802M006315YAEUTR-ND | 89AH5954 |
| Product Name | AgilBrick™ 1.27mm | Headers, Male Pins | Pin Header 1.27Mm*1.27Mm Pitch Str,smt,2X3Pin,full G/f,ny6T,4.0Mm*1.0Mm_5.5Mm,w/cap / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Gender | Male / Plug | ||
| Termination | Surface Mount | ||
| Mounting | Surface Mount |