Board mount, Board mount - Header Plug - Pin Header 2.54mm Pitch Right Angle 1x2Pin,30μin Gold,LCP,6.0mm*2.54m
PIN HEADER 2.54MM ITCH R/A DIP,1
Pin Header 2.54mm itch R/A DIP,1x2Pin,30u" Gold,LCP,6.0mm*2.54m
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G801LQ306010TEU | 664-G801LQ306010TEUTR-ND | 89AH5924 |
| Product Name | Board mount | Headers, Male Pins | Pin Header 2.54Mm Itch R/a Dip,1X2Pin,30U" Gold,lcp,6.0Mm*2.54Mm*3.0Mm,cap / Reel Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Gender | Male / Plug | ||
| Geometry | Right Angle | ||
| Termination | Through Hole |