AgilBrick™ 2.54mm, Board mount - Pin Header 2.54mm Pitch STR,1x2Pin,MATTE TIN,NY6T,6.0mm*2.54m
PIN HEADER 2.54MM PITCH STR DIP,
Pin Header 2.54mm Pitch STR DIP,1x2Pin,G/F,NY6T,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800WC306018EU | 664-G800WC306018EU-ND | 89AH5882 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Dip,1X2Pin,g/f,ny6T,6.0Mm*2.54Mm*3.8Mm,bag / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |