AgilBrick™, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,2x6Pin,Gold
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
Pin Header 2.54mm Pitch STR DIP,2x6Pin,G/F,NY6T,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800W590018EU | 664-G800W590018EU-ND | 89AH5904 |
| Product Name | AgilBrick™ | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Dip,2X6Pin,g/f,ny6T,6.1Mm*2.5Mm*3.0Mm,color-Black,bag / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |