AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch STR DIP,1x2Pin,15μin Gold,NY6T,6.1mm*2.5m
PIN HEADER 2.54MM PITCH STR DIP,
Pin Header 2.54mm Pitch STR DIP,1x2Pin,15u" Gold,NY6T,6.1mm*2.5m
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800W306005EU | 664-G800W306005EU-ND | 89AH5891 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str Dip,1X2Pin,15U" Gold,ny6T,6.1Mm*2.5Mm*3.0Mm,color-Black,bag / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |