AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch Vertical,1x6Pin,Gold
PIN HEADER 2.54MM PITCH STR DIP,
CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G800W302018EU | 664-G800W302018EU-ND | G800W302018EU | 89AH5886 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Connectors | Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Header | Board to Board Connector | |
| Gender | Male / Plug | |||
| Termination | Through Hole | Through Hole Straight | ||
| Mounting | Through Hole |