AgilBrick™ 2.54mm, Board mount - Header Plug - Pin Header 2.54mm Pitch,U Type,3Pin,Tail=3.7mm
PIN HEADER 2.54MM PITCH STR,U TY
Pin Header 2.54mm Pitch STR,U TYPE,3Pin,Kink=20 Degrees,Tail=3.7mm / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G800U305032BEU | 664-G800U305032BEU-ND | 89AH5871 |
| Product Name | AgilBrick™ 2.54mm | Headers, Male Pins | Pin Header 2.54Mm Pitch Str,u Type,3Pin,kink=20 Degrees,tail=3.7Mm / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Jumper | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |