AgilLink™ 3.96mm, Board mount - Header Plug - Power Header 3.96mm Pitch Vertical DIP,1x7Pin,Matte TIN, NY66,TAIL=3.7mm,Colo
POWER HEADER 3.96MM PITCH STR DI
Power Header 3.96mm Pitch STR DIP,1x7Pin,Matte Tin,NY66, Tail=3.7mm,Color-Whi
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G5207113TEU | 664-G5207113TEU-ND | 89AH5627 |
| Product Name | AgilLink™ 3.96mm | Headers, Male Pins | Power Header 3.96Mm Pitch Str Dip,1X7Pin,matte Tin,ny66, Tail=3.7Mm,color-White / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |