AgilLink™ 3.96mm, Board mount - Header Plug - Power Header 3.96mm Pitch Vertical DIP,1x4Pin,MATTE TIN,NY66,TAIL=3.7mm,
POWER HEADER 3.96MM PITCH STR DI
Power Header 3.96mm Pitch STR DIP,1x4Pin,Matte Tin,NY66,Color-White
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G5204113TEU | 664-G5204113TEU-ND | 89AH5622 |
| Product Name | AgilLink™ 3.96mm | Headers, Male Pins | Power Header 3.96Mm Pitch Str Dip,1X4Pin,matte Tin,ny66,color-White / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Through Hole | ||
| Mounting | Through Hole |