Displayport connector, DisplayPort Connector System - G46 Series, Input Output Connectors, mini DisplayPort, 20 Position, Receptacle, Right Angle, SMT+Dip (Through Hole for Shell Peg) Type, Tail 3.10mm, 30μin Gold Plating, High Temperature Thermo Plastic, Black, Tape and Reel Package, Amphenol is one of the leading manufacturers of Displayport. Contact us today for more details of Displayport connector, part number G46M2023201BTWEU.
MINI DISPLAY PORT, RIGHT ANGLE,
MINI DISPLAY PORT, RIGHT ANGLE,
MINI DISPLAY PORT, RIGHT ANGLE,
G46M2023201BTWEU-MIN
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G46M2023201BTWEU | 664-G46M2023201BTWEUTR-ND | G46M2023201BTWEU | 89AH5614 |
| Product Name | Displayport connector | USB, DVI, HDMI Connector Assemblies | Unspecified Connectors | G46M2023201Btweu-Mini Displayport Recpt / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector | |||
| Geometry | Right Angle | |||
| Category | USB | |||
| Gender | Female / Jack |