DISPLAYPORT CONNECTOR, MINI DISPLAYPORT, RightAngle, HYBRID,HI-RISE., Amphenol is one of the leading manufacturers of DISPLAYPORT CONNECTOR, Contact us today for more details,Part number G46M2001422EU
Mini DISPLAY PORT 20POS RECEPTACLE Right
MINI DISPLAY PORT 20POS RECEPTAC
Mini DISPLAY PORT 20POS RECEPTACLE Right Angle, Center Hight 5.5mm, Hybrid (Dip+SMT) type, LCP, Black, 30U" plating, Tube packing / Tube
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G46M2001422EU | G46M2001422EU | 664-G46M2001422EU-ND | 89AH5609 |
| Product Name | DISPLAYPORT CONNECTOR | Unspecified Connectors | USB, DVI, HDMI Connector Assemblies | Mini Display Port 20Pos Receptacle Right Angle, Center Hight 5.5Mm, Hybrid (Dip+Smt) Type, Lcp, Black, 30U" Plating, Tube Packing / Tube Amphenol Communications Solutions |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Surface Mount, Right Angle; Through Hole | |||
| Voltage Rating | 40 volts |