HDMI connector, HDMI Connector System - G45 Series, Input Output Connectors, Receptacle, Type A, Upright, 0.75mm Pitch, 19 Position, Dip (Forelock and Through Hole for Shell Peg, Nickel, With additional EMI shell solder Width 2.0mm) Type, 30μin Gold Plating, High Temperature Thermo Plastic, Black, Tray Package, Amphenol is one of the leading manufacturers of HDMI. Contact us today for more details of HDMI connector, part number G45A192723HR.
G45A192723HR-HDMI SOCKET 19POS D
G45A192723HR-HDMI SOCKET 19POS DIP / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G45A192723HR | G45A192723HR | 664-G45A192723HR-ND | 89AH5604 |
| Product Name | HDMI connector | Unspecified Connectors | USB, DVI, HDMI Connector Assemblies | G45A192723Hr-Hdmi Socket 19Pos Dip / Tray Amphenol Communications Solutions |
| Geometry | Right Angle | |||
| Category | USB | |||
| Connector Type | HDMI | |||
| Gender | Female / Jack |