HDMI connector, HDMI Connector System - G45 Series, Input Output Connector, Receptacle, Type A, Upright, 0.75mm Pitch, 19 Position, Dip (Forklock and Through Hole for Shell Peg, Nickel, With additional EMI shel solder Width 2.0mm with Mylar) Type, Gold Flash Plating, High Temperature Thermo Plastic, Black, Tray Package, Amphenol is one of the leading manufacturers of HDMI. Contact us today for more details of HDMI connector, part number G45A190723HR.
G45A190723HR-HDMI UPRIGHT WITH T
G45A190723HR-HDMI UPRIGHT WITH TAB / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G45A190723HR | 664-G45A190723HR-ND | G45A190723HR | 89AH5598 |
| Product Name | HDMI connector | USB, DVI, HDMI Connector Assemblies | Unspecified Connectors | G45A190723Hr-Hdmi Upright With Tab / Tray Amphenol Communications Solutions |
| Geometry | Right Angle | |||
| Category | USB | |||
| Connector Type | HDMI | |||
| Gender | Female / Jack |