Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PCIe Gen4, Surfacemount, Vertical, 148 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO,part number G42V16342HR
"MCIO V/T 85OHM 148P 30U"" 4.2MM"
"MCIO V/T 85OHM 148P 30U"" 4.2MM"
MCIO V/T 85ohm 148P 30u" 4.2mm / Tap/Rl
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G42V16342HR | G42V16342HR | 664-G42V16342HRCT-ND | 89AH5586 |
| Product Name | Mini Cool Edge IO | Power Connectors | Edgeboard Connectors | Mcio V/t 85Ohm 148P 30U" 4.2Mm / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector | |||
| Termination | Surface Mount | |||
| Gender | Female / Jack |