Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PCIe Gen4, Surfacemount, Vertical, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO,part number G42V14322HR
"MCIO V/T 92OHM 124P 30U"" 2.20MM"
"MCIO V/T 92OHM 124P 30U"" 2.20MM"
MCIO V/T 92ohm 124P 30u" 2.20mm / Reel
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G42V14322HR | 664-G42V14322HRCT-ND | 27AJ2723 |
| Product Name | Mini Cool Edge IO | Edgeboard Connectors | Mcio V/t 92Ohm 124P 30U" 2.20Mm / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector | ||
| Termination | Surface Mount | ||
| Gender | Female / Jack |