Amphenol Corporation Overpass - Mini Cool Edge IO G42V14312HR

Description
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PCIe Gen4, Surfacemount, Vertical, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of Wire To Board connector. Contact us today for more details of Overpass - Mini Cool Edge IO connector, Part Number G42V14312HR.
Request a Quote Datasheet
Description
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PCIe Gen4, Surfacemount, Vertical, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of Wire To Board connector. Contact us today for more details of Overpass - Mini Cool Edge IO connector, Part Number G42V14312HR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overpass - Mini Cool Edge IO - G42V14312HR - Amphenol Communications Solutions
Nashua, NH, United States
Overpass - Mini Cool Edge IO
G42V14312HR
Overpass - Mini Cool Edge IO G42V14312HR
Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PCIe Gen4, Surfacemount, Vertical, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of Wire To Board connector. Contact us today for more details of Overpass - Mini Cool Edge IO connector, Part Number G42V14312HR.

Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PCIe Gen4, Surfacemount, Vertical, 124 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of Wire To Board connector. Contact us today for more details of Overpass - Mini Cool Edge IO connector, Part Number G42V14312HR.

Supplier's Site Datasheet
Unspecified Connectors - G42V14312HR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
G42V14312HR
Unspecified Connectors G42V14312HR
MCIO V/T 85? 124P 30u 1.50mm

MCIO V/T 85? 124P 30u 1.50mm

Buy Now
Edgeboard Connectors - 664-G42V14312HRCT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G42V14312HRCT-ND
Edgeboard Connectors 664-G42V14312HRCT-ND
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 664-G42V14312HRTR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G42V14312HRTR-ND
Edgeboard Connectors 664-G42V14312HRTR-ND
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 664-G42V14312HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
664-G42V14312HRDKR-ND
Edgeboard Connectors 664-G42V14312HRDKR-ND
"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"124 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet
Card Edge Conn, Pcle Gen 4, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions - 89AH5580 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Pcle Gen 4, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions
89AH5580
Card Edge Conn, Pcle Gen 4, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions 89AH5580
CARD EDGE CONN, PCLE GEN 4, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, PCLE GEN 4, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Pcle Gen 4, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions - 26AK5354 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Pcle Gen 4, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions
26AK5354
Card Edge Conn, Pcle Gen 4, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions 26AK5354
CARD EDGE CONN, PCLE GEN 4, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, PCLE GEN 4, DUAL, 124POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:124 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number G42V14312HR G42V14312HR 664-G42V14312HRCT-ND 89AH5580
Product Name Overpass - Mini Cool Edge IO Unspecified Connectors Edgeboard Connectors Card Edge Conn, Pcle Gen 4, Dual, 124Pos; Card Edge Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Card Edge Connector
Termination Surface Mount
Voltage Rating 30 volts
Current Rating 0.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Wire to Board Connector, THM - 975 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT,
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCN-FL4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PwrBlade ® - 51915-010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers