Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PCIe Gen4, Surfacemount, Vertical, 74 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL EDGE IO,part number G42V12322HR
"MCIO V/T 92OHM 74P 30U"" 2.20MM"
"MCIO V/T 92OHM 74P 30U"" 2.20MM"
MCIO V/T 92ohm 74P 30u 2.20mm / Reel
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G42V12322HR | 664-G42V12322HRTR-ND | 27AJ2720 |
| Product Name | Mini Cool Edge IO | Edgeboard Connectors | Mcio V/t 92Ohm 74P 30U 2.20Mm / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector | ||
| Termination | Surface Mount | ||
| Gender | Female / Jack |