Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PCIe Gen4, Surfacemount, Right Angle, 74 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High Speed Input Output connector. Contact us today for more details of Overpass - Mini Cool Edge IO connector, Part Number G42R12312HR.
"74 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"74 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"74 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
CARD EDGE CONN, PCLE GEN 4, DUAL, 74POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:74 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
CARD EDGE CONN, PCLE GEN 4, DUAL, 74POS; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:74 Contacts; Connector Mounting:Surface Mount, Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G42R12312HR | G42R12312HR | 664-G42R12312HRDKR-ND | 26AK5347 |
| Product Name | Overpass - Mini Cool Edge IO | Unspecified Connectors | Edgeboard Connectors | Card Edge Conn, Pcle Gen 4, Dual, 74Pos; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | ||
| Geometry | Right Angle | Right Angle | ||
| Termination | Surface Mount | |||
| Voltage Rating | 30 volts | |||
| Current Rating | 0.5 amps |