Amphenol Corporation Mini-SAS HD BOARD CONN INTERNAL G40HA2331HR

Description
Mini-SAS HD BOARD CONN INTERNAL, Mini-SAS HD Internal Connectors, High Speed Input Output Connectors, Right angle press fit ,1x2 tray package 85ohm., Amphenol is one of the leading manufacturers of Mini-SAS HD Connectors. Contact us today for more details of Mini-SAS HD BOARD CONN INTERNAL, part number G40HA2331HR.
Request a Quote Datasheet
Description
Mini-SAS HD BOARD CONN INTERNAL, Mini-SAS HD Internal Connectors, High Speed Input Output Connectors, Right angle press fit ,1x2 tray package 85ohm., Amphenol is one of the leading manufacturers of Mini-SAS HD Connectors. Contact us today for more details of Mini-SAS HD BOARD CONN INTERNAL, part number G40HA2331HR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-SAS HD BOARD CONN INTERNAL - G40HA2331HR - Amphenol Communications Solutions
Nashua, NH, United States
Mini-SAS HD BOARD CONN INTERNAL
G40HA2331HR
Mini-SAS HD BOARD CONN INTERNAL G40HA2331HR
Mini-SAS HD BOARD CONN INTERNAL, Mini-SAS HD Internal Connectors, High Speed Input Output Connectors, Right angle press fit ,1x2 tray package 85ohm., Amphenol is one of the leading manufacturers of Mini-SAS HD Connectors. Contact us today for more details of Mini-SAS HD BOARD CONN INTERNAL, part number G40HA2331HR.

Mini-SAS HD BOARD CONN INTERNAL, Mini-SAS HD Internal Connectors, High Speed Input Output Connectors, Right angle press fit ,1x2 tray package 85ohm., Amphenol is one of the leading manufacturers of Mini-SAS HD Connectors. Contact us today for more details of Mini-SAS HD BOARD CONN INTERNAL, part number G40HA2331HR.

Supplier's Site Datasheet
Pluggable Connector Assemblies - G40HA2331HR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
G40HA2331HR-ND
Pluggable Connector Assemblies G40HA2331HR-ND
72 (36 x 2) Position SAS, Mini HD Receptacle (1x2) Connector Press-Fit Through Hole, Right Angle

72 (36 x 2) Position SAS, Mini HD Receptacle (1x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Unspecified Connectors - G40HA2331HR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
G40HA2331HR
Unspecified Connectors G40HA2331HR
1X2 R/A 85OHM 0.75 PITCH

1X2 R/A 85OHM 0.75 PITCH

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Pluggable Connectors - G40HA2331HR - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
G40HA2331HR
Pluggable Connectors G40HA2331HR
CONN MINI HD SAS RCPT 1X2 72P RA

CONN MINI HD SAS RCPT 1X2 72P RA

Supplier's Site Datasheet
I/o Conn, Mini Sas Hd, R/a Rcpt, 72Pos; No. Of Contacts Amphenol Communications Solutions - 92Y3051 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Mini Sas Hd, R/a Rcpt, 72Pos; No. Of Contacts Amphenol Communications Solutions
92Y3051
I/o Conn, Mini Sas Hd, R/a Rcpt, 72Pos; No. Of Contacts Amphenol Communications Solutions 92Y3051
I/O CONN, MINI SAS HD, R/A RCPT, 72POS; No. of Contacts:72Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Press Fit; Product Range:G40HA Series; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

I/O CONN, MINI SAS HD, R/A RCPT, 72POS; No. of Contacts:72Contacts; Gender:Receptacle; Connector Type:Mini SAS HD; Contact Termination Type:Press Fit; Product Range:G40HA Series; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G40HA2331HR G40HA2331HR-ND G40HA2331HR G40HA2331HR 92Y3051
Product Name Mini-SAS HD BOARD CONN INTERNAL Pluggable Connector Assemblies Unspecified Connectors Pluggable Connectors I/o Conn, Mini Sas Hd, R/a Rcpt, 72Pos; No. Of Contacts Amphenol Communications Solutions
Geometry Right Angle Receptacle (1x2)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1533-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details