Mini-SAS HD BOARD CONN INTERNAL, Mini-SAS HD Internal Connectors, High Speed Input Output Connectors, Vertical SMT,1x1 with Cap tail length 2.4mm Tape and reel package enclosing wall ., Amphenol is one of the leading manufacturers of Mini-SAS HD Connectors. Contact us today for more details of Mini-SAS HD BOARD CONN INTERNAL, part number G40H4132211HR.
I/O Connectors 100ohm4WallVTSMTType
36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
Amphenol Communications Solutions
Amphenol Communications Solutions
Manufacturer: AMPHENOL
Win Source Part Number: 872535-G40H4132211HR
Series: G40H
Features: 36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: G40H
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: G40H4132211HRTR, G40H4132211HRCT, G40H4132211HRDKR
CONN MIN HD SAS RCPT 36P SLD SMD
G40H4132211HR-V/T SMT,W/ENCLOSING WALL / Reel
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G40H4132211HR | 2004-G40H4132211HR | G40H4132211HRTR-ND | G40H4132211HR | 2865547 | 872535-G40H4132211HR | G40H4132211HR | 92Y3072 |
| Product Name | Mini-SAS HD BOARD CONN INTERNAL | Electronic Connector | Pluggable Connector Assemblies | Unspecified Connectors | PCB Sockets | Pluggable Connectors - G40H4132211HR | Pluggable Connectors | G40H4132211Hr-V/t Smt,w/enclosing Wall / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector | SAS, Mini HD | ||||||
| Voltage Rating | 30 volts | |||||||
| Current Rating | 0.5 amps | |||||||
| Mounting | Surface Mount | V/T | Surface Mount |