Mini-SAS HD BOARD CONN INTERNAL, Mini-SAS HD Internal Connectors, High Speed Input Output Connectors, Vertical SMT 1x1 with Cap , tail length 3.59mm Tape and reel package with anti reverse wall., Amphenol is one of the leading manufacturers of Mini-SAS HD Connectors. Contact us today for more details of Mini-SAS HD BOARD CONN INTERNAL, part number G40H3132212HR.
I/O Connectors 100ohm2WallVTSMTType
Connector
36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
CONN MIN HD SAS RCPT 36P SLD SMD
G40H3132212HR-VT SMT,W/ANTI-REV WALL / Reel RoHS Compliant: Yes
I/O CONN, MINI SAS, RCPT, 36POS, SMT; No. of Contacts:36Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G40H3132212HR | 2004-G40H3132212HR | G40H3132212HR | G40H3132212HR | G40H3132212HRDKR-ND | G40H3132212HR | 92Y3069 | 27AJ3757 |
| Product Name | Mini-SAS HD BOARD CONN INTERNAL | Electronic Connector | Unspecified Connectors | Pluggable Connector Assemblies | Pluggable Connectors | G40H3132212Hr-Vt Smt,w/anti-Rev Wall / Reel Rohs Compliant Amphenol Communications Solutions | I/o Conn, Mini Sas, Rcpt, 36Pos, Smt; No. Of Contacts Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | SAS, Mini HD | ||||||
| Gender | Female / Jack | |||||||
| Voltage Rating | 30 volts | |||||||
| Current Rating | 0.5 amps |