Amphenol Corporation D-Sub Connectors G17S3710110EU

Description
Dsub PLUG,SOLDER-POT, 37-POS
Request a Quote Datasheet
Description
Dsub PLUG,SOLDER-POT, 37-POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - G17S3710110EU - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
G17S3710110EU
D-Sub Connectors G17S3710110EU
Dsub PLUG,SOLDER-POT, 37-POS

Dsub PLUG,SOLDER-POT, 37-POS

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - G17S3710110EU-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
G17S3710110EU-ND
D-Sub Connector Assemblies G17S3710110EU-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Standard, Plug, 37 Position; No. Of Contacts Amphenol Communications Solutions - 03M8101 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Plug, 37 Position; No. Of Contacts Amphenol Communications Solutions
03M8101
D Sub Connector, Standard, Plug, 37 Position; No. Of Contacts Amphenol Communications Solutions 03M8101
D SUB CONNECTOR, STANDARD, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:G17S Series; Connector Body Material:Steel Body; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:G17S Series; Connector Body Material:Steel Body; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G17S3710110EU G17S3710110EU G17S3710110EU-ND 03M8101
Product Name D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, Plug, 37 Position; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P221D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details