Amphenol Corporation D-Sub Connector Assemblies G17S3700110EU

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - G17S3700110EU-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
G17S3700110EU-ND
D-Sub Connector Assemblies G17S3700110EU-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - G17S3700110EU - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
G17S3700110EU
D-Sub Connectors G17S3700110EU
Dsub RECEPTACLE,SOLDER-PO T, 37-POS

Dsub RECEPTACLE,SOLDER-POT, 37-POS

Buy Now
D Sub Connector, Standard, 37 Position, Receptacle; D Sub Connector Type Amphenol Communications Solutions - 03M8100 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Receptacle; D Sub Connector Type Amphenol Communications Solutions
03M8100
D Sub Connector, Standard, 37 Position, Receptacle; D Sub Connector Type Amphenol Communications Solutions 03M8100
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:G17S Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:G17S Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G17S3700110EU-ND G17S3700110EU 03M8100
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 37 Position, Receptacle; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products