Dsub, Stamped Signal 3A, Straight Solder
Connector
CONN D SUB 25 POS PLUG SOLDER CUP
25 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts;
G17S Series 25 Position Metal Frame Solder Contact Plug D-Sub Connector
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G17S2510110EU | G17S2510110EU | G17S2510110EU | G17S2510110EU-ND | 96K5472 | 44-G17S2510110EU |
| Product Name | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amphenol Communications Solutions | G17S Series 25 Position Metal Frame Solder Contact Plug D-Sub Connector | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Mounting | Free Hanging (In-Line) |