Amphenol Corporation D-Sub Connector Assemblies G17S2500110EU

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - G17S2500110EU-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
G17S2500110EU-ND
D-Sub Connector Assemblies G17S2500110EU-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - G17S2500110EU - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
G17S2500110EU
D-Sub Connectors G17S2500110EU
Dsub RECEPTACLE, ROHS,25POS, STR. SOLDER

Dsub RECEPTACLE, ROHS,25POS, STR. SOLDER

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - G17S2500110EU - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
G17S2500110EU
Connectors I/O - D-Sub & D-Ribbon G17S2500110EU
CONN D SUB 25 POS RCPT SOLDER CUP

CONN D SUB 25 POS RCPT SOLDER CUP

Buy Now
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions - 03M8099 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
03M8099
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions 03M8099
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:G17S Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:G17S Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
G17S Series 25 Position Metal Frame Solder Contact Socket D-Sub Connector - 44-G17S2500110EU - Utmel Electronic Limited
Hong Kong, China
G17S Series 25 Position Metal Frame Solder Contact Socket D-Sub Connector
44-G17S2500110EU
G17S Series 25 Position Metal Frame Solder Contact Socket D-Sub Connector 44-G17S2500110EU
G17S Series 25 Position Metal Frame Solder Contact Socket D-Sub Connector

G17S Series 25 Position Metal Frame Solder Contact Socket D-Sub Connector

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G17S2500110EU-ND G17S2500110EU G17S2500110EU G17S2500110EU 03M8099 44-G17S2500110EU
Product Name D-Sub Connector Assemblies D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions G17S Series 25 Position Metal Frame Solder Contact Socket D-Sub Connector
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products