9 Position D-Sub Receptacle, Female Sockets Connector
9 Pos Female D-Sub Connector, Solder, Straight, 5A, 250V Product overview: G17S0900110EU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-G17S0900110EU can be used for catalog matching and distributor lookup.
Dsub, Stamped Signal 3A, Straight Solder
D SUB CONNECTOR, STANDARD, RECEPTACLE, 9 POSITION, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:G17S Series; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G17S0900110EU-ND | 438-G17S0900110EU | G17S0900110EU | 96K5471 |
| Product Name | D-Sub Connector Assemblies | 5A 250V Electronic Connector | D-Sub Connectors | D Sub Connector, Standard, Receptacle, 9 Position, Solder; No. Of Contacts Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 250 volts | 250 volts |