Amphenol Communications Solutions D-Sub Connector Assemblies G17K09001001EU

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - G17K09001001EU-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
G17K09001001EU-ND
D-Sub Connector Assemblies G17K09001001EU-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - G17K09001001EU - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
G17K09001001EU
D-Sub Connectors G17K09001001EU
Dsub RECEPTACLE,IDC, 9-POS

Dsub RECEPTACLE,IDC, 9-POS

Buy Now
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions - 99K7473 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
99K7473
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions 99K7473
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:G17K Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:G17K Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number G17K09001001EU-ND G17K09001001EU 99K7473
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
D Sub Connectors - 137957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details