AMPHENOL HIGH SPEED INTERCONNECTS
FS22LF -- 22MM FORM A 1.75 L/M SWITCH FLOW REED
Amphenol High Speed Interconnects
22MM FORM A 1.75 L/M SWITCH FLOW REED
FS22LF
Description
Sensors Flow, Liquid
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
Sensors Flow, Liquid
Request a Quote
Email Supplier
Suppliers
22MM FORM A 1.75 L/M SWITCH FLOW REED
FS22LF
Buy Now
Technical Specifications
|
Product Category
|
Liquid Flow Meters |
|
Product Number
|
FS22LF |
|
Product Name
|
22MM FORM A 1.75 L/M SWITCH FLOW REED |
|
Process Media Type
|
Liquid
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Operating Temperature
-40 to 140 F (-40 to 60 C)
Process Media Type
Liquid
View Details
Process Media Type
Liquid
Operating Pressure
100 psi (70.43 m H2O)
Gas Volumetric Flow Rate
7.06E-4 to 0.0106 SCFM (0.0012 to 0.0180 m³/hr)
View Details
Meter Technology
Electromagnetic
Features
Built-in Alarm Indicator; Recorder / Totalizer Functions
Operating Temperature
25 to 140 F (-4 to 60 C)
View Details