ExpressPort QSFP, ExpressPort QSFP+, High Speed Input Output Connectors, QSFP 38 POSN CONN., Amphenol is one of the leading manufacturers of ExpressPort QSFP. Contact us today for more details of ExpressPort QSFP, part number FS1R382000
I/O Connectors 30 GOLD PCLE Product overview: FS1R382000 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-FS1R382000 can be used for catalog matching and distributor lookup.
38 Position QSFP Receptacle Connector Solder Surface Mount, Right Angle
38 Position QSFP Receptacle Connector Solder Surface Mount, Right Angle
38 Position QSFP Receptacle Connector Solder Surface Mount, Right Angle
QSFP CONNECTOR / Tap/Rl RoHS Compliant: Yes
I/O CONN, QSFP+, R/A RCPT, 38POS, SMT; No. of Contacts:38Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FS1R382000 | 2004-FS1R382000 | 664-FS1R382000DKR-ND | 92Y3019 | 27AJ3754 |
| Product Name | ExpressPort QSFP | Electronic Connector | Pluggable Connector Assemblies | Qsfp Connector / Tap/rl Rohs Compliant Amphenol Communications Solutions | I/o Conn, Qsfp+, R/a Rcpt, 38Pos, Smt; No. Of Contacts Amphenol Communications Solutions |
| Gender | Female / Jack | ||||
| Voltage Rating | 30 volts | ||||
| Current Rating | 0.5 amps | ||||
| Connector Type | QSFP |