Amphenol Corporation SMD Electronic Connector FS1-R38-2000

Description
CONN QSFP RCPT 38POS SLD R/A SMD Product overview: FS1-R38-2000 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-FS1-R38-2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN QSFP RCPT 38POS SLD R/A SMD Product overview: FS1-R38-2000 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-FS1-R38-2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
443-FS1-R38-2000
SMD Electronic Connector 443-FS1-R38-2000
CONN QSFP RCPT 38POS SLD R/A SMD Product overview: FS1-R38-2000 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-FS1-R38-2000 can be used for catalog matching and distributor lookup.

CONN QSFP RCPT 38POS SLD R/A SMD Product overview: FS1-R38-2000 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-FS1-R38-2000 can be used for catalog matching and distributor lookup.

Supplier's Site
Pluggable Connectors - FS1-R38-2000 - 016474-FS1-R38-2000 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - FS1-R38-2000
016474-FS1-R38-2000
Pluggable Connectors - FS1-R38-2000 016474-FS1-R38-2000
Manufacturer: Amphenol Commercial Products Win Source Part Number: 016474-FS1-R38-2000 Packaging: Reel - TR Number of Positions: 38 Features: Board Guide Connector Type: QSFP Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Receptacle Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 016474-FS1-R38-2000
Packaging: Reel - TR
Number of Positions: 38
Features: Board Guide
Connector Type: QSFP
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Receptacle
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pluggable Connectors - FS1-R38-2000 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
FS1-R38-2000
Pluggable Connectors FS1-R38-2000
CONN QSFP RCPT 38POS SLD R/A SMD

CONN QSFP RCPT 38POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 443-FS1-R38-2000 016474-FS1-R38-2000 FS1-R38-2000
Product Name SMD Electronic Connector Pluggable Connectors - FS1-R38-2000 Pluggable Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers