26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Conn SFF SKT 26 POS 0.8mm Solder RA SMD 26 Terminal 1 Port T/R Product overview: FS1-R26-2000 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-FS1-R26-2000 can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 848955-FS1-R26-2000
Series: MiniSAS
Features: Position Connector
Package: Reel - TR
Family Name: FS1-R26
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040
Other Part Number: FS1R262000, FS1-R26-2000TR, FS1-R26-2000CT, FS1-R26-2000DKR
CONN MINI SAS RCP 26P SLD RA SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FS1-R26-2000TR-ND | 2004-FS1-R26-2000 | 848955-FS1-R26-2000 | FS1-R26-2000 |
| Product Name | Pluggable Connector Assemblies | SMD Electronic Connector | Pluggable Connectors - FS1-R26-2000 | Pluggable Connectors |
| Connector Type | SAS, Mini | |||
| Mounting | Surface Mount, Right Angle | |||
| Number of Contacts | 26 # |