Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 6P6C, Shield, Filter., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number FRJAE616.
6P6C, Shielded With Filter, Single Port
Modular Connectors / Ethernet Connectors 6 pos;filtrd w/front tab shield; 6 pin Product overview: FRJAE616 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-FRJAE616 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol Commercial Products
Win Source Part Number: 768290-FRJAE616
Series: FRJAE
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C
Features: Board Lock, Filter
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Material: Phosphor Bronze
Shielding: Shielded
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Does Not Contain LED
Tab Direction: Down
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Family Name: FRJAE
Categories: Connectors, Interconnects
Introduction Date: December 28, 2005
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded
6P6C, Shielded With Filter, Single Port / Tray
Modular Connectors / Ethernet Connectors 6 pos;filtrd w/front tab shield; 6 pin
| Amphenol Communications Solutions | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FRJAE616 | FRJAE616 | 2022-FRJAE616 | 768290-FRJAE616 | FRJAE616-ND | 12N6283 | FRJAE616 |
| Product Name | Modular Jacks | Modular Connectors / Ethernet Connectors | Electronic Connector | Modular Connectors - FRJAE616 | Modular/Ethernet Connector (RJ45, RJ11) Jacks | 6P6C, Shielded With Filter, Single Port / Tray Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | ||||||
| Geometry | Right Angle |