Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, Without Shield, Filter., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number FRJAE448.
CONN MOD JACK 8P8C FILTERED
Win Source Part Number: 1362663-FRJAE448
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (Commercial Products)
Series: FRJAE
Package: Tray
Product Status: Active
Features: Board Lock, Filter
Base Product Number: FRJAE
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Shielding: Unshielded
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Orientation: 90° Angle (Right)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Housing Material: Thermoplastic
Number of Ports: 1
LED Color: Does Not Contain LED
Tab Direction: Down
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
8P8C, No Shield With Filter, Single Port
Connector
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FRJAE448 | FRJAE448 | 1362663-FRJAE448 | FRJAE448-ND | FRJAE448 | FRJAE448 |
| Product Name | Modular Jacks | Connectors Modular, Shielded / Filtered Plugs & Jacks | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle |