Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, Without Shield, No Filter., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number FRJAE408.
8P8C, No Shield, No Filter, Single Port
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
8P8C, No Shield, No Filter, Single Port
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FRJAE408 | FRJAE408 | FRJAE408 | 664-FRJAE408-ND | 40AJ6953 |
| Product Name | Modular Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | 8P8C, No Shield, No Filter, Single Port Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | ||
| Gender | Female / Jack | ||||
| Geometry | Right Angle |