Amphenol Corporation Modular Connectors / Ethernet Connectors FRJAE-408

Description
Modular Connectors / Ethernet Connectors RJ45 NON FILTERED NON SHEILDED
Datasheet
Description
Modular Connectors / Ethernet Connectors RJ45 NON FILTERED NON SHEILDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - FRJAE-408 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
FRJAE-408
Modular Connectors / Ethernet Connectors FRJAE-408
Modular Connectors / Ethernet Connectors RJ45 NON FILTERED NON SHEILDED

Modular Connectors / Ethernet Connectors RJ45 NON FILTERED NON SHEILDED

Buy Now Datasheet
Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions - 84K8143 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions
84K8143
Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions 84K8143
RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 MODULAR JACK, 8POS, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Jack, Rj45, 1Port; Modular Connector Type Amphenol Communications Solutions - 27T9927 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Rj45, 1Port; Modular Connector Type Amphenol Communications Solutions
27T9927
Jack, Rj45, 1Port; Modular Connector Type Amphenol Communications Solutions 27T9927
JACK, RJ45, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

JACK, RJ45, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FRJAE-408 84K8143
Product Name Modular Connectors / Ethernet Connectors Rj45 Modular Jack, 8Pos, 1 Port; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products